Panasonic Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1962V

Description
RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1267
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1267
RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6135
Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6135
RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K6, 0.5W, THICK FILM, 0805; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1267
Product Name Resistor, 19K6, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details