Panasonic Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1822V

Description
RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6120 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6120
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6120
RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6121
Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6121
RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.5W, THICK FILM, 0805; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6120
Product Name Resistor, 18K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details