Panasonic Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F16R2V

Description
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6094
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6094
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8788
Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8788
RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.5W, THICK FILM, 0805; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6094
Product Name Resistor, 16R2, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers