Panasonic Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1692V

Description
RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8802
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8802
RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1247
Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1247
RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.5W, THICK FILM, 0805; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8802
Product Name Resistor, 16K9, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details