Panasonic Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1651V

Description
RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6101 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6101
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6101
RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1244
Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1244
RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K65, 0.5W, THICK FILM, 0805; Resistance:1.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6101
Product Name Resistor, 1K65, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers