Panasonic Chip Resistor - Surface Mount ERJ-HP6F1621V

Description
RES 1.62K OHM 1% 1/2W 0805
Datasheet
Description
RES 1.62K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6F1621V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1621V
Chip Resistor - Surface Mount ERJ-HP6F1621V
RES 1.62K OHM 1% 1/2W 0805

RES 1.62K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8795
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8795
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6099
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6099
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6F1621V 28AJ8795
Product Name Chip Resistor - Surface Mount Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1620 ohms 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details