Panasonic Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F15R8V

Description
RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6082
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6082
RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8780
Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8780
RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15R8, 0.5W, THICK FILM, 0805; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6082
Product Name Resistor, 15R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details