Panasonic Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1581V

Description
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1236
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1236
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8786
Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8786
RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K58, 0.5W, THICK FILM, 0805; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1236
Product Name Resistor, 1K58, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers