Panasonic Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1400V

Description
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8773
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8773
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6071
Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6071
RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 140R, 0.5W, THICK FILM, 0805; Resistance:140ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8773
Product Name Resistor, 140R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers