Panasonic Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1372V

Description
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1216
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1216
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6066 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6066
Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6066
RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.5W, THICK FILM, 0805; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1216
Product Name Resistor, 13K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details