Panasonic Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1333V

Description
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6064
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6064
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8770
Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8770
RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.5W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6064
Product Name Resistor, 133K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details