Panasonic Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1301V

Description
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6061
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6061
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1209
Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1209
RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 1K3, 0.5W, THICK FILM, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6061
Product Name Resistor, 1K3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details