Panasonic Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F12R1V

Description
RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1197
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1197
RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8754
Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8754
RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12R1, 0.5W, THICK FILM, 0805; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1197
Product Name Resistor, 12R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers