Panasonic Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1243V

Description
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8765
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8765
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6051
Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6051
RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 124K, 0.5W, THICK FILM, 0805; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8765
Product Name Resistor, 124K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers