Panasonic Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1210V

Description
RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8758
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8758
RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6045
Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6045
RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 121R, 0.5W, THICK FILM, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8758
Product Name Resistor, 121R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details