Panasonic Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6F1152V

Description
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8750
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8750
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6035
Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6035
RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11K5, 0.5W, THICK FILM, 0805; Resistance:11.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8750
Product Name Resistor, 11K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details