Panasonic Resistors - Chip Resistor - Surface Mount ERJ-HP6F1002V

Description
RES 10K OHM 1% 1/2W 0805
Datasheet
Description
RES 10K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-HP6F1002V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-HP6F1002V
Resistors - Chip Resistor - Surface Mount ERJ-HP6F1002V
RES 10K OHM 1% 1/2W 0805

RES 10K OHM 1% 1/2W 0805

Supplier's Site
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6016
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6016
RESISTOR, 10K, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 10K, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ6015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ6015
Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ6015
RESISTOR, 10K, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 10K, 0.5W, THICK FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6F1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6F1002V
Chip Resistor - Surface Mount ERJ-HP6F1002V
RES 10K OHM 1% 1/2W 0805

RES 10K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-HP6F1002V 28AJ6016 ERJ-HP6F1002V
Product Name Resistors - Chip Resistor - Surface Mount Resistor, 10K, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details