Panasonic Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9531V

Description
RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5983
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5983
RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8710
Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8710
RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 9K53, 0.5W, THICK FILM, 0805; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D9531V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D9531V
Chip Resistor - Surface Mount ERJ-HP6D9531V
RES 9.53K OHM 0.5% 1/2W 0805

RES 9.53K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ5983 ERJ-HP6D9531V
Product Name Resistor, 9K53, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers