Panasonic Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D9310V

Description
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1136
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1136
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5976
Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5976
RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 931R, 0.5W, THICK FILM, 0805; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D9310V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D9310V
Chip Resistor - Surface Mount ERJ-HP6D9310V
RES 931 OHM 0.5% 1/2W 0805

RES 931 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1136 ERJ-HP6D9310V
Product Name Resistor, 931R, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details