Panasonic Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8452V

Description
RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8699
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8699
RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5968
Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5968
RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 84K5, 0.5W, THICK FILM, 0805; Resistance:84.5kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8699
Product Name Resistor, 84K5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers