Panasonic Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D82R0V

Description
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5962
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5962
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5961
Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5961
RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

RESISTOR, 82R, 0.5W, THICK FILM, 0805; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5962
Product Name Resistor, 82R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers