Panasonic Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D8061V

Description
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1108
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1108
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1109
Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1109
RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 8K06, 0.5W, THICK FILM, 0805; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1108
Product Name Resistor, 8K06, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers