Panasonic Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D7872V

Description
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5958
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5958
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5957
Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5957
RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 78K7, 0.5W, THICK FILM, 0805; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5958
Product Name Resistor, 78K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details