Panasonic Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D76R8V

Description
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8685
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8685
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5952
Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5952
RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 76R8, 0.5W, THICK FILM, 0805; Resistance:76.8ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8685
Product Name Resistor, 76R8, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details