Panasonic Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6980V

Description
RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1094
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1094
RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5939
Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5939
RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 698R, 0.5W, THICK FILM, 0805; Resistance:698ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D6980V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D6980V
Chip Resistor - Surface Mount ERJ-HP6D6980V
RES 698 OHM 0.5% 1/2W 0805

RES 698 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1094 ERJ-HP6D6980V
Product Name Resistor, 698R, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details