Panasonic Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D63R4V

Description
RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8667 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8667
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8667
RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5928
Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5928
RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 63R4, 0.5W, THICK FILM, 0805; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8667
Product Name Resistor, 63R4, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details