Panasonic Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6202V

Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8665
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8665
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8666
Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8666
RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 62K, 0.5W, THICK FILM, 0805; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8665
Product Name Resistor, 62K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details