Panasonic Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D6041V

Description
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5922
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5922
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5923
Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5923
RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 6K04, 0.5W, THICK FILM, 0805; Resistance:6.04kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5922
Product Name Resistor, 6K04, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers