Panasonic Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D5101V

Description
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5898
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5898
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5897
Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5897
RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 5K1, 0.5W, THICK FILM, 0805; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-HP6D5101V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D5101V
Chip Resistor - Surface Mount ERJ-HP6D5101V
RES 5.1K OHM 0.5% 1/2W 0805

RES 5.1K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ5898 ERJ-HP6D5101V
Product Name Resistor, 5K1, 0.5W, Thick Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5100 ohms 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD224JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details