Panasonic Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D4021V

Description
RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8600
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8600
RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8601
Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8601
RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K02, 0.5W, THICK FILM, 0805; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8600
Product Name Resistor, 4K02, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details