Panasonic Chip Resistor - Surface Mount ERJ-HP6D3830V

Description
RES 383 OHM 0.5% 1/2W 0805
Datasheet
Description
RES 383 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D3830V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D3830V
Chip Resistor - Surface Mount ERJ-HP6D3830V
RES 383 OHM 0.5% 1/2W 0805

RES 383 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ1006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ1006
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ1006
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5859
Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5859
RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 383R, 0.5W, THICK FILM, 0805; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D3830V 29AJ1006
Product Name Chip Resistor - Surface Mount Resistor, 383R, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 383 ohms 383 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details