Panasonic Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3572V

Description
RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8580
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8580
RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0996 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0996
Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0996
RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35K7, 0.5W, THICK FILM, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8580
Product Name Resistor, 35K7, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers