Panasonic Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3571V

Description
RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5849
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5849
RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0995 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0995
Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0995
RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K57, 0.5W, THICK FILM, 0805; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5849
Product Name Resistor, 3K57, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details