Panasonic Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3481V

Description
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0990
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0990
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0989
Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0989
RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.5W, THICK FILM, 0805; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0990
Product Name Resistor, 3K48, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details