Panasonic Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3480V

Description
RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8578
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8578
RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0988
Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0988
RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 348R, 0.5W, THICK FILM, 0805; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8578
Product Name Resistor, 348R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details