Panasonic Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3402V

Description
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0987 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0987
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0987
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8577
Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8577
RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K, 0.5W, THICK FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0987
Product Name Resistor, 34K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details