Panasonic Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D3161V

Description
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0973
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0973
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8564
Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8564
RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K16, 0.5W, THICK FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0973
Product Name Resistor, 3K16, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details