Panasonic Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2873V

Description
RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8557
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8557
RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5817
Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5817
RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 287K, 0.5W, THICK FILM, 0805; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8557
Product Name Resistor, 287K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details