Panasonic Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2491V

Description
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0936
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0936
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5787
Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5787
RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K49, 0.5W, THICK FILM, 0805; Resistance:2.49kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0936
Product Name Resistor, 2K49, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details