Panasonic Chip Resistor - Surface Mount ERJ-HP6D2322V

Description
RES 23.2K OHM 0.5% 1/2W 0805
Datasheet
Description
RES 23.2K OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-HP6D2322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-HP6D2322V
Chip Resistor - Surface Mount ERJ-HP6D2322V
RES 23.2K OHM 0.5% 1/2W 0805

RES 23.2K OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8523
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8523
RESISTOR, 23K2, 0.5W, THICK FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.5W, THICK FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5774
Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5774
RESISTOR, 23K2, 0.5W, THICK FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.5W, THICK FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-HP6D2322V 28AJ8523
Product Name Chip Resistor - Surface Mount Resistor, 23K2, 0.5W, Thick Film, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 23200 ohms 23200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details