Panasonic Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2263V

Description
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8520
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8520
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8521
Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8521
RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.5W, THICK FILM, 0805; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8520
Product Name Resistor, 226K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details