Panasonic Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D20R5V

Description
RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0897
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0897
RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5748
Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5748
RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20R5, 0.5W, THICK FILM, 0805; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0897
Product Name Resistor, 20R5, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers