Panasonic Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D2002V

Description
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0901 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0901
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0901
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0900
Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0900
RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 20K, 0.5W, THICK FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0901
Product Name Resistor, 20K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details