Panasonic Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D19R1V

Description
RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5737
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5737
RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8496
Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8496
RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R1, 0.5W, THICK FILM, 0805; Resistance:19.1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5737
Product Name Resistor, 19R1, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers