Panasonic Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1963V

Description
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0895
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0895
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0896
Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0896
RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196K, 0.5W, THICK FILM, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0895
Product Name Resistor, 196K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 196000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers