Panasonic Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1781V

Description
RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0882
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0882
RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0883
Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0883
RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K78, 0.5W, THICK FILM, 0805; Resistance:1.78kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0882
Product Name Resistor, 1K78, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers