Panasonic Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1690V

Description
RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8471
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8471
RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8472 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8472
Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8472
RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169R, 0.5W, THICK FILM, 0805; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ8471
Product Name Resistor, 169R, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details