Panasonic Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1621V

Description
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0867 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0867
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0867
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0866
Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0866
RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K62, 0.5W, THICK FILM, 0805; Resistance:1.62kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0867
Product Name Resistor, 1K62, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers