Panasonic Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D1543V

Description
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic - 29AJ0852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
29AJ0852
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic 29AJ0852
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8461
Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8461
RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 154K, 0.5W, THICK FILM, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0852
Product Name Resistor, 154K, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details