Panasonic Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic ERJ-HP6D13R3V

Description
RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ5679 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ5679
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ5679
RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic - 28AJ8440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic
28AJ8440
Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic 28AJ8440
RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13R3, 0.5W, THICK FILM, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ5679
Product Name Resistor, 13R3, 0.5W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers